93975-418HLF详情
Amphenol 93975-418HLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
LEAD FREE
Contact Finish Mating
TIN (100) OVER NICKEL (50)
Rohs Code
有
Manufacturer Part Number
93975-418HLF
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Amphenol FCi
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FCI
Risk Rank
5.84
Manufacturer Series
93975
JESD-609代码
e3
连接器类型
板连接器
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
军用标准
NO
触点表面处理 终端
TIN (100) OVER NICKEL (50)
达到SVHC
unknown
93975-418HLF拓展信息








哦! 它是空的。