Amphenol 948-211PF-00A00
- 收藏
- 对比
948-211PF-00A00
143-948-211PF-00A00
无类别的
--
大陆
立即发货

Fiber Optic Connector; Connector Type:St Fiber Optic; Product Range:948 Series; No. Of Ports:-; Lan Category:-; Rack U Height:-; Fibre Type:Singlemode Rohs Compliant: No /Amphenol Fiber Optics 948-211PF-00A00
1最小包装量--
948-211PF-00A00详情
Amphenol 948-211PF-00A00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
Spanner, AF 10 mm
Unit Weight
1.608493 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
84079187
Manufacturer
HUBER+SUHNER
Brand
HUBER+SUHNER
RoHS
Details
For Use With
Cable
类型
Spanner
子类别
Tools
产品类别
Wrenches
产品
Tools
产品类别
Wrenches
948-211PF-00A00拓展信息







哦! 它是空的。