97-3100A14S-2PY-955详情
Amphenol 97-3100A14S-2PY-955重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-30°C
LED Indicator
有
Manufacturer Series
RZT7
类型
Magnetic Cylinder Sensor
电源电压
5 → 230V dc
知识产权评级
IP65
0个相似型号
97-3100A14S-2PY-955拓展信息








哦! 它是空的。