97-3100A18-13S-640详情
Amphenol 97-3100A18-13S-640重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+80°C
Minimum Operating Temperature
-30°C
LED Indicator
有
Manufacturer Series
MZT8
类型
Magnetic Cylinder Sensor
电源电压
10 → 30V dc
知识产权评级
IP67
0个相似型号
97-3100A18-13S-640拓展信息








哦! 它是空的。