97-3100A22-34P-426详情
Amphenol 97-3100A22-34P-426重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reset Threshold Voltage (Max)
2.05(V)
Operating Temperature Classification
Industrial
Package Type
SOT-23
Watchdog Timers
无
Operating Temp Range
-40C to 85C
Chip Enable Signals
无
Manual Reset
无
Reset Threshold Voltage (Min)
1.95(V)
Number of Elements
1
Operating Supply Voltage (Max)
6(V)
Rad Hardened
无
Operating Supply Voltage (Min)
1(V)
Battery Backup Switching
有
Power Fail Detection
有
Monitored Voltage 1 (Typ)
2(V)
Mounting
表面贴装
包装
卷带
引脚数量
5
97-3100A22-34P-426拓展信息








哦! 它是空的。