97-3100A28-1SX-946详情
Amphenol 97-3100A28-1SX-946重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-20°C
LED Indicator
有
Manufacturer Series
MPS-C
类型
Magnetic Cylinder Sensor - Position Sensor
电源电压
12 → 30V dc
知识产权评级
IP67
0个相似型号
97-3100A28-1SX-946拓展信息








哦! 它是空的。