97-3100A-28-20PX(958)详情
Amphenol 97-3100A-28-20PX(958)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+75°C
Minimum Operating Temperature
-25°C
LED Indicator
有
Manufacturer Series
MZC2
类型
Magnetic Cylinder Sensor
电源电压
10 → 30V dc
知识产权评级
IP67
0个相似型号
97-3100A-28-20PX(958)拓展信息








哦! 它是空的。