97-3100A36-5PY-426详情
Amphenol 97-3100A36-5PY-426重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP67
Category
5
长度
3
0个相似型号
97-3100A36-5PY-426拓展信息
97-3100A36-5PY-426详情
Amphenol 97-3100A36-5PY-426重要参数规格及、参数值,及相似型号如下:
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP67
Category
5
长度
3
97-3100A36-5PY-426拓展信息