97-3101A12S-3P-689详情
Amphenol 97-3101A12S-3P-689重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
105C
Instruction Set Architecture
CISC
Clock Freq
10(MHz)
Operating Temperature Classification
Industrial
Package Type
PDIP
Operating Temp Range
-40C to 105C
Device Core Size
8(b)
Operating Supply Voltage (Max)
5.5(V)
Operating Supply Voltage (Typ)
5(V)
Rad Hardened
无
Operating Supply Voltage (Min)
4.5(V)
Operating Temperature (Min.)
-40C
Programmable
无
Mounting
通孔
频率
10(MHz)
引脚数量
40
程序存储器类型
ROMLess
程序内存大小
Not Required(kB)
设备核心
Z80
97-3101A12S-3P-689拓展信息








哦! 它是空的。