97-3101A18-4SX-640详情
Amphenol 97-3101A18-4SX-640重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Bottle
Maximum Operating Temperature
+150°C
Special Features
Anaerobic
Minimum Operating Temperature
-55°C
应用
Thread Sealing
工作温度范围
-55 → +150 °C
0个相似型号
97-3101A18-4SX-640拓展信息








哦! 它是空的。