97-3106A20-15SZ-640详情
Amphenol 97-3106A20-15SZ-640重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Continuous Drain Current
18(A)
Drain-Source On-Volt
200(V)
Operating Temperature Classification
Military
Package Type
DPAK
Operating Temp Range
-55C to 175C
Gate-Source Voltage (Max)
±20(V)
Channel Mode
Enhancement
Number of Elements
1
Rad Hardened
无
Mounting
表面贴装
类型
功率MOSFET
引脚数量
2 +Tab
极性
N
功率耗散
100(W)
97-3106A20-15SZ-640拓展信息








哦! 它是空的。