97-3107A-24-9PY(959)详情
Amphenol 97-3107A-24-9PY(959)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Family Name
QORIQ P1011
Operating Temperature (Max.)
125C
Instruction Set Architecture
RISC
Operating Temperature Classification
汽车
Package Type
TEBGA II
Operating Temp Range
-40C to 125C
Device Core Size
32(b)
Rad Hardened
无
Operating Temperature (Min.)
-40C
Mounting
表面贴装
Manufacturer Part Number
97-3107A-24-9PY(959)
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.56
Manufacturer Series
97
包装
Tray
连接器类型
密耳系列连接器
Reach合规守则
unknown
频率
533(MHz)
引脚数量
689
设备核心
e500
97-3107A-24-9PY(959)拓展信息








哦! 它是空的。