97-3108A-18(621)(0850)详情
Amphenol 97-3108A-18(621)(0850)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Chassis
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Industrial
Tradename
5015
Approvals
CSA, UL
Operating Temperature (Max)
125 °C
RoHS
Compliant
系列
97 5015
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Shells
产品类别
Circular MIL Spec Tools, Hardware & Accessories
97-3108A-18(621)(0850)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。