97-3108A-20(621)详情
Amphenol 97-3108A-20(621)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Emitter-Base Voltage
6(V)
Operating Temperature Classification
Military
Package Type
SOT-323
Transistor Polarity
NPN
Collector-Base Voltage
300(V)
Category
双极小信号
Operating Temp Range
-55C to 150C
Collector Current (DC)
0.2(A)
Number of Elements
1
Rad Hardened
无
Collector-Emitter Voltage
300(V)
DC Current Gain
25
Mounting
表面贴装
包装
卷带
频率
50(MHz)
引脚数量
3
配置
Single
功率耗散
0.2(W)
输出功率
Not Required(W)
97-3108A-20(621)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。