97-3108B-16S(624)详情
Amphenol 97-3108B-16S(624)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Country of Origin
US
MIL Type
MIL-DTL-5015
Unit Weight
1.594383 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
97-3108B-16S(0624) 97-3108B-16S(850)(624) 97-3108B-16S(0850)(0624) 97-3108B-16S(0850)(624) 97-3108B-16S(624)(850) 97-3108B-16S(850)(0624) 97-3108B-16S(0624)(850) 97-3108B-16S(624)(0850)
Manufacturer
Amphenol
Brand
Amphenol Industrial
Tradename
5015
RoHS
Details
系列
97 5015
连接器类型
Terminal
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
孔的数量
1
产品类别
Circular MIL Spec Tools, Hardware & Accessories
97-3108B-16S(624)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。