97-3108B-16S-639详情
Amphenol 97-3108B-16S-639重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminium
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
97-3108B-16S(0639) 97-3108B-16S(850)(0639) 97-3108B-16S(0850)(0639) 97-3108B-16S(639)(850) 97-3108B-16S(0850)(639) 97-3108B-16S(850)(639) 97-3108B-16S(0639)(850) 97-3108B-16S(639)(0850)
Manufacturer
Amphenol
Brand
Amphenol Industrial
Tradename
5015
RoHS
N
系列
97 5015
包装
Bulk
子类别
Circular Connectors
军用标准
MIL-DTL-5015
镀层
Cadmium, Chromate
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
辐射硬化
无
97-3108B-16S-639拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。