97-3108B22-8PZ-621详情
Amphenol 97-3108B22-8PZ-621重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
2
Termination Method
焊杯
Voltage, Rating
1750VDC/1250VAC
Operating Temp Range
-55C to 125C
Mounting Styles
Cable
Body Orientation
直角
Contact Classification
2Signal
Rad Hardened
无
Shell Size / Insert Arrangement
22-8
类型
Circular
性别
PL
接头数量
2(POS)
端口的数量
1(Port)
家人
97
外壳电镀
Zinc Alloy
应力消除
无
97-3108B22-8PZ-621拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。