97-420-27P详情
Amphenol 97-420-27P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Copper Alloy
Mounting
电缆安装
MIL Type
MIL-DTL-5015
Unit Weight
0.310411 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
C10-825711-27P
Manufacturer
Amphenol
Brand
Amphenol Industrial
Tradename
5015
RoHS
过渡中
操作温度
-55 to 125 °C
系列
97 5015
类型
Insert
性别
Pin
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Components
产品类别
Circular MIL Spec Tools, Hardware & Accessories
97-420-27P拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。