97-420-27S详情
Amphenol 97-420-27S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Copper Alloy
Mounting
电缆安装
Unit Weight
0.599657 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
C10-825711-27S
Manufacturer
Amphenol
Brand
Amphenol Industrial
Tradename
5015
RoHS
Details
操作温度
-55 to 125 °C
系列
97 5015
包装
Bulk
性别
SKT
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
97-420-27S拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。