97-420-4S详情
Amphenol 97-420-4S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Copper Alloy
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
C10-825711-04S
Manufacturer
Amphenol
Brand
Amphenol Industrial
Tradename
5015
RoHS
N
操作温度
-55 to 125 °C
系列
97 5015
性别
Receptacle
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
97-420-4S拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。