97-67-32-16(689)详情
Amphenol 97-67-32-16(689)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
32
Shell Style#
Straight
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
Amphenol
Brand
Amphenol Industrial
RoHS
Non-Compliant
系列
97
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
外壳电镀
化学镍
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
97-67-32-16(689)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。