97B-3106A20-A9P-HD详情
Amphenol 97B-3106A20-A9P-HD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
安装类型
电缆安装
Body Orientation
Straight
Maximum Operating Temperature
+125°C
Minimum Operating Temperature
-55°C
Termination Method
Solder
Contact Materials
Brass
系列
97B
性别
Male
军用标准
MIL-DTL-5015
触点性别
Male
外壳电镀
橄榄色镉
97B-3106A20-A9P-HD拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。