Amphenol A85049109S12KZ056D
- 收藏
- 对比
A85049109S12KZ056D详情
Amphenol A85049109S12KZ056D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装数量
1
Mounting Orientation
Universal
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
颜色
Black
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
包括
Cam Sold Separately. Two keys supplied with each latch
完成
Black Powder-Coated
钥匙类型
Keyed Alike
手柄类型
Knob, Key-Operated
产品类别
圆形MIL规格后壳
头部高度
13.4 mm
A85049109S12KZ056D拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。