A8504911112TZ026详情
Amphenol A8504911112TZ026重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
引脚数
41
本体材质
Composite
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
性别
Male
子类别
Circular Connectors
军用标准
MIL-DTL-38999
接头数量
41
本体镀层
化学镍
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
达到SVHC
Unknown
A8504911112TZ026拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial








哦! 它是空的。