A85049118W详情
Amphenol A85049118W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
RoHS
N
Brand
Wiremold
Manufacturer
Wiremold
Part # Aliases
78656408989
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
12.100 lbs
Shell Sizes
11
Shell Style#
Straight
Mating Style
可旋转联轴器
包装
Bulk
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
环保后壳
安装角
Straight
产品类别
Wire Ducting & Raceways
A85049118W拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。