A850491521A详情
Amphenol A850491521A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
Contact Sizes
--
Contact Materials
Brass
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
系列
--
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
--
类型
Coaxial
子类别
Circular Connectors
触点类型
内螺纹插座
触点表面处理
Gold
线规
RG-174
触点终端
Crimp
触点形式
Machined
产品类别
圆形MIL规格后壳
终端处理
Gold
特征
--
产品类别
圆形MIL规格后壳
触点表面处理厚度
3.00µin (0.076µm)
终端处理厚度
--
A850491521A拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial








哦! 它是空的。