A85049711Z详情
Amphenol A85049711Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
安装孔直径
5.5 mm
包装数量
1
Mounting Orientation
Universal
Special Features
Indexing
Mounting Method
Fastener Screw/Bolts
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
包括
Fasteners not included
完成
No Finish
总长度
52.0 mm
产品类别
圆形MIL规格后壳
A85049711Z拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。