A850498510P02详情
Amphenol A850498510P02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Zinc Alloy
本体材质
Zinc Alloy
包装数量
1
Mounting Orientation
Universal
Special Features
Side Mount, Lift-Off
Mounting Method
Screw, Bolt
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
包括
Fasteners not included
完成
Black Powder-Coated
总长度
66.0 mm
产品类别
圆形MIL规格后壳
A850498510P02拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。