AA85423详情
Amphenol AA85423重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Dwyer Instruments
Case Style
Center Back Mount
Manufacturer Part Number
BTA54010D
Case Size
5 Inches
Connections
1/2 NPT
类型
Analog
准确性
1 Percent
0个相似型号
AA85423拓展信息
AA85423详情
Amphenol AA85423重要参数规格及、参数值,及相似型号如下:
Manufacturer
Dwyer Instruments
Case Style
Center Back Mount
Manufacturer Part Number
BTA54010D
Case Size
5 Inches
Connections
1/2 NPT
类型
Analog
准确性
1 Percent
AA85423拓展信息