ACA3102E20-19SBF80A176详情
Amphenol ACA3102E20-19SBF80A176重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Maximum Cable Diameter (mm)
26 mm
Minimum Cable Diameter (mm)
18 mm
Angle
Straight
Manufacturer Part Number
ADE5N0253NPNK3
Cable Style
Armored
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
组成
Metallic
ACA3102E20-19SBF80A176拓展信息








哦! 它是空的。