ACA3103G22-23SB(A233)详情
Amphenol ACA3103G22-23SB(A233)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
425X-17-P6
Approvals
ATEX, CE, IECEX, cULus
Manufacturer
Barksdale Control Products
类型
Explosion Proof (Amplified)
输出量
4-20 mA
准确性
0.25 %
输入
12-28 VDC
温度范围
-40-185 °F
电气连接
Cable - Jacketed, Shielded
ACA3103G22-23SB(A233)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。