ACA3106E18-10PBF85-116A232详情
Amphenol ACA3106E18-10PBF85-116A232重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Maximum Cable Diameter (mm)
5.59 mm
Minimum Cable Diameter (mm)
5.59 mm
Angle
Straight
Manufacturer Part Number
4248685
Cable Style
Round
Manufacturer
Altech
Grip Type
Bushing Grip with Strain Relief
组成
Metallic
知识产权评级
IP68
ACA3106E18-10PBF85-116A232拓展信息








哦! 它是空的。