ACA3106E18-11PB(A233)详情
Amphenol ACA3106E18-11PB(A233)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
18
Shell Style#
Wall Mounting Receptacle
Manufacturer Part Number
DMS3100A18-5P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Pin
长度
2.01 Inches
直径
1.12 Inches
0个相似型号
ACA3106E18-11PB(A233)拓展信息








哦! 它是空的。