ACA3106E20-8SXBF42详情
Amphenol ACA3106E20-8SXBF42重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Crimp
Manufacturer part #
J01120B0008
Max. frequency
7.5GHz
Seal type
Screw-on
Content
1pc(s)
Cable category
RG 223/U,RG 142 B/U
Case material
镀锡黄铜
类型
J01120B0008
阻抗
50Ω
0个相似型号
ACA3106E20-8SXBF42拓展信息








哦! 它是空的。