ACA3106F16-11SBA232详情
Amphenol ACA3106F16-11SBA232重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Aluminium
Contact Materials
Brass
RoHS
Compliant
Manufacturer Part Number
ACA3106F16-11SB(A232)
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.69
终端
Solder
连接器类型
Circular
性别
Male
接头数量
2
达到SVHC
无SVHC
ACA3106F16-11SBA232拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。