ACA3106F18-23SBF42F80F0详情
Amphenol ACA3106F18-23SBF42F80F0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Body Orientation
Straight
Product Depth (mm)
Not Required(mm)
Shell Size / Insert Arrangement
18-23
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Product Diameter (mm)
36.5(mm)
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
类型
Circular
性别
PL
端口的数量
1(Port)
家人
AC
应力消除
无
产品长度(mm)
60(mm)
产品高度(mm)
Not Required(mm)
ACA3106F18-23SBF42F80F0拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。