ACA3106G18-1PBF85详情
Amphenol ACA3106G18-1PBF85重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
3 Inches
Manufacturer Part Number
30-320-040-200/1000-F/C
Case Style
Adjustable Angle
Manufacturer
NOSHOK
RoHS
Non-Compliant
类型
Analog
准确性
1 Percent
0个相似型号
ACA3106G18-1PBF85拓展信息








哦! 它是空的。