ACA3108E18-25SBF42F80A176F0详情
Amphenol ACA3108E18-25SBF42F80A176F0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
直角
Product Depth (mm)
36.5(mm)
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Product Diameter (mm)
36.5(mm)
Contact Materials
Copper Alloy
Rad Hardened
无
性别
PL
触点性别
SKT
端口的数量
1(Port)
产品长度(mm)
74.1(mm)
ACA3108E18-25SBF42F80A176F0拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。