ACC00A40-35SY-003-LC详情
Amphenol ACC00A40-35SY-003-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Glass-fibre reinforced
有
Thread length
15
Explosion-tested version
无
With locknut
无
Nominal thread size metric/PG
48
Wrench width
65
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
ACC00A40-35SY-003-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。