ACC00AD16S-3S-025详情
Amphenol ACC00AD16S-3S-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
1 - 2.5
Connectable conductor cross section multi-wired
1 - 2.5
Material contact
Brass
Material of contact surface
Gold
Diameter plug-in contact
2
Connectable conductor cross section fine-strand without cable end sleeve
1 - 2.5
Type of electric connection
焊接连接
Connectable conductor cross section fine-strand with cable end sleeve
1 - 2.5
ACC00AD16S-3S-025拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。