ACC00AF32-10PW(003)详情
Amphenol ACC00AF32-10PW(003)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
14
Explosion-tested version
无
Suitable for cable diameter
46 - 52
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
63
Wrench width
70
Material quality
Steel
Bend radius protection/trumpet flare
无
Shock resistant
无
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Amphenol
Brand
Amphenol Industrial
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
ACC00AF32-10PW(003)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。