ACC00E40-AGRW-003-LC详情
Amphenol ACC00E40-AGRW-003-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
Brass
包装数量
100
Insulation Materials
Nylon
Tab Size
0.187 x 0.02
Manufacturer
Burndy
Wire Size
16-14 AWG
Approvals
CSA, UL
Manufacturer Part Number
QN14M18X02D
端子类型
Disconnect - Male
线缆规格(AWG)
16 AWG, 15 AWG, 14 AWG
绝缘的
Insulated
ACC00E40-AGRW-003-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。