ACC01A36-7SZ-003-LC详情
Amphenol ACC01A36-7SZ-003-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Rugged TYPE 1 with split side covers provides easy access to wiring compartment
Connections
Solid terminal block with standard combination screw
Warranty
15 Year
结构
Bolted core
频率
50/60 Hz
VA 额定功率
250
宽度
3.9
高度
4.3
长度
6.6
ACC01A36-7SZ-003-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。