ACC01AF10SL-4PW-025-LC详情
Amphenol ACC01AF10SL-4PW-025-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HSD382048933706
Approvals
CE
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Danaher Controls
RoHS
有
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.6
Manufacturer Series
ACC01AF
操作温度
-40 to 100 Degrees C
终端
10 Pin Connector
连接器类型
密耳系列连接器
输出电压
5~26 VDC
输出类型
Differential
输入电压
5~26 VDC
轴承
有
知识产权评级
IP67
配套连接器
Included
达到SVHC
unknown
ACC01AF10SL-4PW-025-LC拓展信息








哦! 它是空的。