ACC01E40-10SW-003-LC详情
Amphenol ACC01E40-10SW-003-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Maximum Cable Diameter (mm)
8.5 mm
Minimum Cable Diameter (mm)
4.5 mm
Angle
Straight
Manufacturer Part Number
ADE2M162SSNK2
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
组成
Metallic
ACC01E40-10SW-003-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。