ACC01F24-15S-025-B30-LC详情
Amphenol ACC01F24-15S-025-B30-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
16
Body Orientation
Straight
Mounting Styles
Cable
Operating Temp Range
-55C to 125C
Shell Size / Insert Arrangement
24-15
Termination Method
Crimp
Rad Hardened
无
Contact Materials
Copper Alloy
Voltage, Rating
700VDC/500VAC
Contact Classification
16Signal
类型
Circular
性别
RCP
接头数量
16(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Zinc Alloy
应力消除
有
ACC01F24-15S-025-B30-LC拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。