ACC02A14S-2P-023-LC详情
Amphenol ACC02A14S-2P-023-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Connector version
straight
Connections
DVI-D 24+1-pin plug,DVI-D 24+1-pin plug
Video resolution
1920 x 1200 Pixel
AWG
28
Cable use
TV/monitor
Cable features
screwable
Version
Cable
Cable version
DVI-D Dual Link
Factory colour
Black
屏蔽/屏蔽
Braid shielding/shielding film
ACC02A14S-2P-023-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。