ACC03E24-19P-003详情
Amphenol ACC03E24-19P-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
12
Rad Hardened
无
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Body Orientation
Straight
Shell Size / Insert Arrangement
24-19
Voltage, Rating
700VDC/500VAC
Contact Classification
12Signal
Contact Materials
Copper Alloy
类型
Circular
接头数量
12(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
ACC03E24-19P-003拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。