ACC03E28-19S-003-LC详情
Amphenol ACC03E28-19S-003-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
10
Body Orientation
Straight
Contact Classification
(4/6)Signal
Operating Temp Range
-55C to 125C
Shell Size / Insert Arrangement
28-19
Termination Method
Crimp
Rad Hardened
无
Contact Materials
Copper Alloy
类型
Circular
接头数量
10(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
ACC03E28-19S-003-LC拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。