ACC03E28-66SX-003详情
Amphenol ACC03E28-66SX-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
16
Shell Size / Insert Arrangement
28-66
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Rad Hardened
无
Contact Materials
Copper Alloy
Contact Classification
(2/14)Signal
Voltage, Rating
700VDC/500VAC
类型
Circular
接头数量
16(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
ACC03E28-66SX-003拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。